Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225969121E3

Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.09Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.09Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC5049-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5049-ND
Aluminum Electrolytic Capacitors BC5049-ND
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.09Ohm @ 100Hz 3000 Hrs @ 105°C

120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.09Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225969121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225969121E3
Capacitors - Aluminum Electrolytic Capacitors MAL225969121E3
CAP ALUM 120UF 20% 500V SNAP

CAP ALUM 120UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225969121E3
Aluminum Electrolytic Capacitors - Snap In MAL225969121E3
Aluminum Electrolytic Capacitors - Snap In 120uF 500V 20% 105C 3000H 25x40mm

Aluminum Electrolytic Capacitors - Snap In 120uF 500V 20% 105C 3000H 25x40mm

Buy Now Datasheet
Cap, Alu Elec, 120Uf, 500V, Snap-In; Capacitance Vishay - 46AC9400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 120Uf, 500V, Snap-In; Capacitance Vishay
46AC9400
Cap, Alu Elec, 120Uf, 500V, Snap-In; Capacitance Vishay 46AC9400
CAP, ALU ELEC, 120UF, 500V, SNAP-IN; Capacitance:120µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, ALU ELEC, 120UF, 500V, SNAP-IN; Capacitance:120µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5049-ND MAL225969121E3 MAL225969121E3 46AC9400
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, Alu Elec, 120Uf, 500V, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details