220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 540mOhm @ 100Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 450V 20% (30 X 35mm) Snap-In 10mm 0.54 Ohm 1480mA 3000h 105°C Box Product overview: MAL225967221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V, 0.54 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, 0.54 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225967221E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 220uF 450V 20% 105C 3000H 30x35mm
CAP ALUM 220UF 20% 450V SNAP
CAP, ALU ELEC, 220UF, 450V, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5048-ND | 58-MAL225967221E3 | MAL225967221E3 | MAL225967221E3 | MAL225967221E3 | 46AC9397 |
| Product Name | Aluminum Electrolytic Capacitors | 220uF 450V 0.54 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |