Vishay Intertechnology, Inc. Aluminium Capacitors MAL225957471E3

Description
Vishay MAL225957471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL225957471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806814
Aluminium Capacitors 2806814
Vishay MAL225957471E3 Capacitor

Vishay MAL225957471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806815
Aluminium Capacitors 2806815
Aluminium Capacitors 470uF 450V 20%

Aluminium Capacitors 470uF 450V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - BC5044-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5044-ND
Aluminum Electrolytic Capacitors BC5044-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 3000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225957471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225957471E3
Capacitors - Aluminum Electrolytic Capacitors MAL225957471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Capacitor - 112082687 - Radwell International
Willingboro, NJ, United States
Capacitor
112082687
Capacitor 112082687
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 470UF 450V, 35X45 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 470UF 450V, 35X45 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225957471E3
Aluminum Electrolytic Capacitors - Snap In MAL225957471E3
Aluminum Electrolytic Capacitors - Snap In 470uF 450V 20% 105C 3000H 35x45mm

Aluminum Electrolytic Capacitors - Snap In 470uF 450V 20% 105C 3000H 35x45mm

Buy Now Datasheet
Cap, Alu Elec, 470Uf, 450V, Snap-In; Capacitance Vishay - 46AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 450V, Snap-In; Capacitance Vishay
46AC9357
Cap, Alu Elec, 470Uf, 450V, Snap-In; Capacitance Vishay 46AC9357
CAP, ALU ELEC, 470UF, 450V, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 450V, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 50AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
50AC9387
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay 50AC9387
CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806814 BC5044-ND MAL225957471E3 112082687 MAL225957471E3 46AC9357 50AC9387
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors - Snap In Cap, Alu Elec, 470Uf, 450V, Snap-In; Capacitance Vishay Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers