120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL225956121E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225956121E3 can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, 120UF, 400V, SNAP-IN; Capacitance:120µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes
CAP, ALU ELEC, 120UF, 400V, SNAP-IN; CAPACITANCE:120¦F; VOLTAGE RATING:400V; PRODUCT RANGE:259 PHM-SI SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 120UF 20% 400V SNAP
Aluminum Electrolytic Capacitors - Snap In 120uF 400V 20% 105C 3000H 22x30mm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225956121E3-ND | 58-MAL225956121E3 | 46AC9338 | 112077028 | MAL225956121E3 | MAL225956121E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Cap, Alu Elec, 120Uf, 400V, Snap-In; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |