Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225953221E3

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225953221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225953221E3-ND
Aluminum Electrolytic Capacitors 56-MAL225953221E3-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 100Hz 3000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 220Uf, 250V, Snap-In; Capacitance Vishay - 46AC9334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 250V, Snap-In; Capacitance Vishay
46AC9334
Cap, Alu Elec, 220Uf, 250V, Snap-In; Capacitance Vishay 46AC9334
CAP, ALU ELEC, 220UF, 250V, SNAP-IN; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 250V, SNAP-IN; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay - 50AC9380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay
50AC9380
Cap, 220Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay 50AC9380
CAP, 220µF, 250V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:250V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 220µF, 250V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:250V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225953221E3
Aluminum Electrolytic Capacitors - Snap In MAL225953221E3
Aluminum Electrolytic Capacitors - Snap In 220uF 250V 20% 105C 3000H 22x30mm

Aluminum Electrolytic Capacitors - Snap In 220uF 250V 20% 105C 3000H 22x30mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225953221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225953221E3
Capacitors - Aluminum Electrolytic Capacitors MAL225953221E3
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225953221E3-ND 46AC9334 50AC9380 MAL225953221E3 MAL225953221E3
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 220Uf, 250V, Snap-In; Capacitance Vishay Cap, 220Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Quick Connect, Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details