Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225767121E3

Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.48Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.48Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225767121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225767121E3-ND
Aluminum Electrolytic Capacitors 56-MAL225767121E3-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.48Ohm @ 100Hz 5000 Hrs @ 85°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.48Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225767121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225767121E3
Capacitors - Aluminum Electrolytic Capacitors MAL225767121E3
CAP ALUM 120UF 20% 450V SNAP

CAP ALUM 120UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL225767121E3-ND MAL225767121E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details