Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225756121E3

Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.48Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.48Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225756121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225756121E3-ND
Aluminum Electrolytic Capacitors 56-MAL225756121E3-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.48Ohm @ 100Hz 5000 Hrs @ 85°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.48Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, 120Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay - 64AH3974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay
64AH3974
Cap, 120Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay 64AH3974
CAP, 120UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 120UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225756121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225756121E3
Capacitors - Aluminum Electrolytic Capacitors MAL225756121E3
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL225756121E3-ND 64AH3974 MAL225756121E3
Product Name Aluminum Electrolytic Capacitors Cap, 120Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details