Vishay Intertechnology, Inc. Capacitors - Aluminum Electrolytic Capacitors MAL225747221E3

Description
Win Source Part Number: 1196191-MAL225747221 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 257 PRM-SI Package: Box Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 100 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Impedance: 680 mOhms ESR (Equivalent Series Resistance): 820mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MAL225747221E3 Ripple Current @ Low Frequency: 1.59 A @ 100 Hz Ripple Current @ High Frequency: 2.226 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1196191-MAL225747221 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 257 PRM-SI Package: Box Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 100 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Impedance: 680 mOhms ESR (Equivalent Series Resistance): 820mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MAL225747221E3 Ripple Current @ Low Frequency: 1.59 A @ 100 Hz Ripple Current @ High Frequency: 2.226 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1196191-MAL225747221E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1196191-MAL225747221E3
Capacitors - Aluminum Electrolytic Capacitors 1196191-MAL225747221E3
Win Source Part Number: 1196191-MAL225747221 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 257 PRM-SI Package: Box Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 100 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Impedance: 680 mOhms ESR (Equivalent Series Resistance): 820mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MAL225747221E3 Ripple Current @ Low Frequency: 1.59 A @ 100 Hz Ripple Current @ High Frequency: 2.226 A @ 10 kHz

Win Source Part Number: 1196191-MAL225747221E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 257 PRM-SI
Package: Box
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 100
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 680 mOhms
ESR (Equivalent Series Resistance): 820mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 56-MAL225747221E3
Ripple Current @ Low Frequency: 1.59 A @ 100 Hz
Ripple Current @ High Frequency: 2.226 A @ 10 kHz

Buy Now
Aluminum Electrolytic Capacitors - 56-MAL225747221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225747221E3-ND
Aluminum Electrolytic Capacitors 56-MAL225747221E3-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 820mOhm @ 100Hz 5000 Hrs @ 85°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 820mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
220UF 450V Capacitor
58-MAL225747221E3
220UF 450V Capacitor 58-MAL225747221E3
CAP ALUM 220UF 20% 450V SNAP Product overview: MAL225747221E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225747221E3 can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 450V SNAP Product overview: MAL225747221E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225747221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay
49AH8969
Cap, 220Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay 49AH8969
CAP, 220UF, 450V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, 220UF, 450V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225747221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225747221E3
Capacitors - Aluminum Electrolytic Capacitors MAL225747221E3
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1196191-MAL225747221E3 56-MAL225747221E3-ND 58-MAL225747221E3 49AH8969 MAL225747221E3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 220UF 450V Capacitor Cap, 220Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers