1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 5000 Hrs @ 85°C
CAP, 1000UF, 200V, ALU ELEC, SNAP-IN; CAPACITANCE:1000UF; VOLTAGE RATING:200V; PRODUCT RANGE:257 PRM-SI SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; LIFETIME @ TEMPERATURE:5000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 1000UF, 200V, ALU ELEC, SNAP-IN; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 200V SNAP
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225742102E3-ND | 137392162 | 49AH8967 | MAL225742102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Cap, 1000Uf, 200V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |