Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225729561E3

Description
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225729561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225729561E3-ND
Aluminum Electrolytic Capacitors 56-MAL225729561E3-ND
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 5000 Hrs @ 85°C

560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225729561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225729561E3
Capacitors - Aluminum Electrolytic Capacitors MAL225729561E3
CAP ALUM 560UF 20% 500V SNAP

CAP ALUM 560UF 20% 500V SNAP

Supplier's Site
Cap, 560Uf, 500V, Alu Elec, Snap-In Rohs Compliant Vishay - 64AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 500V, Alu Elec, Snap-In Rohs Compliant Vishay
64AH3965
Cap, 560Uf, 500V, Alu Elec, Snap-In Rohs Compliant Vishay 64AH3965
CAP, 560UF, 500V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 560UF, 500V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL225729561E3-ND MAL225729561E3 64AH3965
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 500V, Alu Elec, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details