Vishay Intertechnology, Inc. Aluminium Capacitors MAL225727681E3

Description
Vishay MAL225727681E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL225727681E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1972231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972231
Aluminium Capacitors 1972231
Vishay MAL225727681E3 Capacitor

Vishay MAL225727681E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1972230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972230
Aluminium Capacitors 1972230
Vishay MAL225727681E3 Capacitor

Vishay MAL225727681E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL225727681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225727681E3-ND
Aluminum Electrolytic Capacitors 56-MAL225727681E3-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, 680Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay
49AH8962
Cap, 680Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay 49AH8962
CAP, 680UF, 450V, ALU ELEC, SNAP-IN; Capacitance:680µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, 680UF, 450V, ALU ELEC, SNAP-IN; Capacitance:680µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225727681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225727681E3
Capacitors - Aluminum Electrolytic Capacitors MAL225727681E3
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1972231 56-MAL225727681E3-ND 49AH8962 MAL225727681E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 680Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers