1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 1200UF 20% 200V SNAP Product overview: MAL225722122E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225722122E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 854629-MAL225722122E
Series: 257 PRM-SI
Features: 1200 µF 200 V Aluminum Electrolytic Capacitors
Package: Box
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
CAP ALUM 1200UF 20% 200V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225722122E3-ND | 58-MAL225722122E3 | 854629-MAL225722122E3 | MAL225722122E3 |
| Product Name | Aluminum Electrolytic Capacitors | 1200UF 200V Capacitor | Aluminum Capacitors - MAL225722122E3 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |