Vishay Precision Group Aluminum Electrolytic Capacitors MAL225659562E3

Description
5600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
5600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL225659562E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225659562E3-ND
Aluminum Electrolytic Capacitors MAL225659562E3-ND
5600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 120Hz 2000 Hrs @ 105°C

5600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752683
Aluminium Capacitors 8752683
Capacitor Lytic Series 256 5600uF 100V

Capacitor Lytic Series 256 5600uF 100V

Supplier's Site
Aluminium Capacitors - 1733911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733911
Aluminium Capacitors 1733911
Capacitor Lytic Series 256 5600uF 100V

Capacitor Lytic Series 256 5600uF 100V

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 5600 F, 20%, 100 V, 35 Mm, 0.02 Ohm Rohs Compliant Vishay - 46Y7919 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 5600 F, 20%, 100 V, 35 Mm, 0.02 Ohm Rohs Compliant Vishay
46Y7919
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 5600 F, 20%, 100 V, 35 Mm, 0.02 Ohm Rohs Compliant Vishay 46Y7919
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 5600 F, 20%, 100 V, 35 mm, 0.02 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 5600 F, 20%, 100 V, 35 mm, 0.02 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225659562E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225659562E3
Capacitors - Aluminum Electrolytic Capacitors MAL225659562E3
CAP ALUM 5600UF 20% 100V SNAP

CAP ALUM 5600UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL225659562E3-ND 8752683 46Y7919 MAL225659562E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 5600 F, 20%, 100 V, 35 Mm, 0.02 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details