5600µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 120Hz 2000 Hrs @ 105°C
Capacitor Lytic Series 256 5600uF 80V
Capacitor Lytic Series 256 5600uF 80V
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 5600 F, 20%, 80 V, 35 mm, 0.026 ohm RoHS Compliant: Yes
CAP ALUM 5600UF 20% 80V SNAP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL225652562E3-ND | 8752664 | 46Y7913 | MAL225652562E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 5600 F, 20%, 80 V, 35 Mm, 0.026 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |