4700µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm 2000 Hrs @ 105°C
Cap Aluminum Lytic 4700uF 80V 20% (35 X 30mm) Snap-In 10mm 0.03 Ohm 2640mA 2000h 105°C Bulk Product overview: MAL225652472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 80V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 80V, 0.03 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225652472E3 can be used for catalog matching and distributor lookup.
Capacitor Lytic Series 256 4700uF 80V
Capacitor Lytic Series 256 4700uF 80V
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 80 V, 35 mm, 0.03 ohm RoHS Compliant: Yes
CAP ALUM 4700UF 20% 80V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 4700UF, 80V, 35X35 MM 10LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225652472E3-ND | 58-MAL225652472E3 | 8752655 | 46Y7912 | MAL225652472E3 | 109205865 |
| Product Name | Aluminum Electrolytic Capacitors | 4700uF 80V 0.03 Ohm Capacitor | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 80 V, 35 Mm, 0.03 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |