Vishay Precision Group Aluminium Capacitors MAL225641103E3

Description
Capacitor Lytic Series 256 10000uF 50V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 10000uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752620P
Aluminium Capacitors 8752620P
Capacitor Lytic Series 256 10000uF 50V

Capacitor Lytic Series 256 10000uF 50V

Supplier's Site
Aluminium Capacitors - 8752620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752620
Aluminium Capacitors 8752620
Capacitor Lytic Series 256 10000uF 50V

Capacitor Lytic Series 256 10000uF 50V

Supplier's Site
Aluminium Capacitors - 1733891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733891
Aluminium Capacitors 1733891
Capacitor Lytic Series 256 10000uF 50V

Capacitor Lytic Series 256 10000uF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL225641103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225641103E3-ND
Aluminum Electrolytic Capacitors MAL225641103E3-ND
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 10000Uf, 50V, Snap-In; Capacitance Vishay - 51Y4773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10000Uf, 50V, Snap-In; Capacitance Vishay
51Y4773
Cap, Alu Elec, 10000Uf, 50V, Snap-In; Capacitance Vishay 51Y4773
CAP, ALU ELEC, 10000UF, 50V, SNAP-IN; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAP, ALU ELEC, 10000UF, 50V, SNAP-IN; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 50 V, 30 Mm, 0.022 Ohm Rohs Compliant Vishay - 46Y7905 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 50 V, 30 Mm, 0.022 Ohm Rohs Compliant Vishay
46Y7905
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 50 V, 30 Mm, 0.022 Ohm Rohs Compliant Vishay 46Y7905
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 10000 F, 20%, 50 V, 30 mm, 0.022 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 10000 F, 20%, 50 V, 30 mm, 0.022 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225641103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225641103E3
Capacitors - Aluminum Electrolytic Capacitors MAL225641103E3
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752620P 8752620 MAL225641103E3-ND 51Y4773 46Y7905 MAL225641103E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 10000Uf, 50V, Snap-In; Capacitance Vishay Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 50 V, 30 Mm, 0.022 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers