Capacitor Lytic Series 256 10000uF 35V
Cap Aluminum Lytic 10000uF 35V 20% (30 X 30mm) Snap-In 10mm 0.027 Ohm 2750mA 2000h 105°C Bulk Product overview: MAL225640103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 0.027 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 0.027 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225640103E3 can be used for catalog matching and distributor lookup.
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm 2000 Hrs @ 105°C
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 10000 F, 20%, 35 V, 30 mm, 0.027 ohm RoHS Compliant: Yes
CAP ALUM 10000UF 20% 35V SNAP
ELECTROLYTIC CAPACITOR, SNAP-IN, 256 PMG-SI SERIES, 10000 F, 20%, 35 V, 30 MM, 0.027 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752594 | 58-MAL225640103E3 | 4644PHBK-ND | 46Y7904 | MAL225640103E3 | 112015343 |
| Product Name | Aluminium Capacitors | 10000uF 35V 0.027 Ohm Capacitor | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 10000 F, 20%, 35 V, 30 Mm, 0.027 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |