Vishay MAL225632222E3 Capacitor
Vishay MAL225632222E3 Capacitor
2200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 151mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 2200UF 20% 80V SNAP
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2200 F, 20%, 80 V, 25 mm, 0.056 ohm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752658 | MAL225632222E3-ND | MAL225632222E3 | 46Y7897 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2200 F, 20%, 80 V, 25 Mm, 0.056 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |