820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 324mOhm @ 120Hz 2000 Hrs @ 105°C
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 820 F, 20%, 100 V, 22 mm, 0.1 ohm RoHS Compliant: Yes
CAP ALUM 820UF 20% 100V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL225629821E3-ND | 46Y7893 | MAL225629821E3 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 820 F, 20%, 100 V, 22 Mm, 0.1 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |