Vishay Precision Group Aluminium Capacitors MAL225628222E3

Description
Capacitor Lytic Series 256 2200uF 63V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 2200uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752627P
Aluminium Capacitors 8752627P
Capacitor Lytic Series 256 2200uF 63V

Capacitor Lytic Series 256 2200uF 63V

Supplier's Site
Aluminium Capacitors - 8752627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752627
Aluminium Capacitors 8752627
Capacitor Lytic Series 256 2200uF 63V

Capacitor Lytic Series 256 2200uF 63V

Supplier's Site
Aluminium Capacitors - 1733844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733844
Aluminium Capacitors 1733844
Capacitor Lytic Series 256 2200uF 63V

Capacitor Lytic Series 256 2200uF 63V

Supplier's Site
Singapore, Singapore
2200uF 63V 0.069 Ohm Capacitor
58-MAL225628222E3
2200uF 63V 0.069 Ohm Capacitor 58-MAL225628222E3
Cap Aluminum Lytic 2200uF 63V 20% (22 X 30mm) Snap-In 10mm 0.069 Ohm 1550mA 2000h 105°C Bulk Product overview: MAL225628222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.069 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.069 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225628222E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 63V 20% (22 X 30mm) Snap-In 10mm 0.069 Ohm 1550mA 2000h 105°C Bulk Product overview: MAL225628222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.069 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.069 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225628222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4650PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4650PHBK-ND
Aluminum Electrolytic Capacitors 4650PHBK-ND
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm 2000 Hrs @ 105°C

2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2200 F, 20%, 63 V, 22 Mm, 0.069 Ohm Rohs Compliant Vishay - 46Y7892 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2200 F, 20%, 63 V, 22 Mm, 0.069 Ohm Rohs Compliant Vishay
46Y7892
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2200 F, 20%, 63 V, 22 Mm, 0.069 Ohm Rohs Compliant Vishay 46Y7892
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2200 F, 20%, 63 V, 22 mm, 0.069 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2200 F, 20%, 63 V, 22 mm, 0.069 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225628222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225628222E3
Capacitors - Aluminum Electrolytic Capacitors MAL225628222E3
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752627P 8752627 58-MAL225628222E3 4650PHBK-ND 46Y7892 MAL225628222E3
Product Name Aluminium Capacitors Aluminium Capacitors 2200uF 63V 0.069 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2200 F, 20%, 63 V, 22 Mm, 0.069 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details