Vishay Precision Group Aluminum Electrolytic Capacitors MAL225626822E3

Description
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL225626822E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225626822E3-ND
Aluminum Electrolytic Capacitors MAL225626822E3-ND
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 2000 Hrs @ 105°C

8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752579
Aluminium Capacitors 8752579
Capacitor Lytic Series 256 8200uF 25V

Capacitor Lytic Series 256 8200uF 25V

Supplier's Site
Aluminium Capacitors - 1731505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731505
Aluminium Capacitors 1731505
Capacitor Lytic Series 256 8200uF 25V

Capacitor Lytic Series 256 8200uF 25V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225626822E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225626822E3
Capacitors - Aluminum Electrolytic Capacitors MAL225626822E3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 8200 F, 20%, 25 V, 22 Mm, 0.04 Ohm Rohs Compliant Vishay - 46Y7890 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 8200 F, 20%, 25 V, 22 Mm, 0.04 Ohm Rohs Compliant Vishay
46Y7890
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 8200 F, 20%, 25 V, 22 Mm, 0.04 Ohm Rohs Compliant Vishay 46Y7890
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 8200 F, 20%, 25 V, 22 mm, 0.04 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 8200 F, 20%, 25 V, 22 mm, 0.04 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL225626822E3-ND 8752579 MAL225626822E3 46Y7890
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 8200 F, 20%, 25 V, 22 Mm, 0.04 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details