Vishay Precision Group Aluminum Electrolytic Capacitors MAL225621392E3

Description
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 119mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 119mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4647PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4647PHBK-ND
Aluminum Electrolytic Capacitors 4647PHBK-ND
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 119mOhm 2000 Hrs @ 105°C

3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 119mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752614
Aluminium Capacitors 8752614
Capacitor Lytic Series 256 3900uF 50V

Capacitor Lytic Series 256 3900uF 50V

Supplier's Site
Aluminium Capacitors - 8752614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752614P
Aluminium Capacitors 8752614P
Capacitor Lytic Series 256 3900uF 50V

Capacitor Lytic Series 256 3900uF 50V

Supplier's Site
Aluminium Capacitors - 1730627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1730627
Aluminium Capacitors 1730627
Capacitor Lytic Series 256 3900uF 50V

Capacitor Lytic Series 256 3900uF 50V

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3900 F, 20%, 50 V, 22 Mm, 0.05 Ohm Rohs Compliant Vishay - 46Y7886 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3900 F, 20%, 50 V, 22 Mm, 0.05 Ohm Rohs Compliant Vishay
46Y7886
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3900 F, 20%, 50 V, 22 Mm, 0.05 Ohm Rohs Compliant Vishay 46Y7886
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 3900 F, 20%, 50 V, 22 mm, 0.05 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 3900 F, 20%, 50 V, 22 mm, 0.05 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225621392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225621392E3
Capacitors - Aluminum Electrolytic Capacitors MAL225621392E3
CAP ALUM 3900UF 20% 50V SNAP

CAP ALUM 3900UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4647PHBK-ND 8752614 8752614P 46Y7886 MAL225621392E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3900 F, 20%, 50 V, 22 Mm, 0.05 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers