Vishay Precision Group 2700UF 50V Capacitor MAL225621272E3

Description
CAP ALUM 2700UF 20% 50V SNAP Product overview: MAL225621272E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225621272E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2700UF 20% 50V SNAP Product overview: MAL225621272E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225621272E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700UF 50V Capacitor
58-MAL225621272E3
2700UF 50V Capacitor 58-MAL225621272E3
CAP ALUM 2700UF 20% 50V SNAP Product overview: MAL225621272E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225621272E3 can be used for catalog matching and distributor lookup.

CAP ALUM 2700UF 20% 50V SNAP Product overview: MAL225621272E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225621272E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4646PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4646PHBK-ND
Aluminum Electrolytic Capacitors 4646PHBK-ND
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 172mOhm 2000 Hrs @ 105°C

2700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 172mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 65242183 - Radwell International
Willingboro, NJ, United States
Capacitor
65242183
Capacitor 65242183
CAPACITOR, SNAP-IN, ELECTROLYTIC, 2700UF, 20%, 50 VDC, 22X25 MM 10LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP-IN, ELECTROLYTIC, 2700UF, 20%, 50 VDC, 22X25 MM 10LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225621272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225621272E3
Capacitors - Aluminum Electrolytic Capacitors MAL225621272E3
CAP ALUM 2700UF 20% 50V SNAP

CAP ALUM 2700UF 20% 50V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2700 F, 20%, 50 V, 22 Mm, 0.072 Ohm Rohs Compliant Vishay - 46Y7884 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2700 F, 20%, 50 V, 22 Mm, 0.072 Ohm Rohs Compliant Vishay
46Y7884
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2700 F, 20%, 50 V, 22 Mm, 0.072 Ohm Rohs Compliant Vishay 46Y7884
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2700 F, 20%, 50 V, 22 mm, 0.072 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2700 F, 20%, 50 V, 22 mm, 0.072 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL225621272E3 4646PHBK-ND 65242183 MAL225621272E3 46Y7884
Product Name 2700UF 50V Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2700 F, 20%, 50 V, 22 Mm, 0.072 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details