Vishay Precision Group 4700uF 35V 0.053 Ohm Capacitor MAL225620472E3

Description
Cap Aluminum Lytic 4700uF 35V 20% (22 X 25mm) Snap-In 10mm 0.053 Ohm 1630mA 2000h 105°C Bulk Product overview: MAL225620472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 35V, 0.053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 35V, 0.053 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225620472E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 4700uF 35V 20% (22 X 25mm) Snap-In 10mm 0.053 Ohm 1630mA 2000h 105°C Bulk Product overview: MAL225620472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 35V, 0.053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 35V, 0.053 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225620472E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700uF 35V 0.053 Ohm Capacitor
58-MAL225620472E3
4700uF 35V 0.053 Ohm Capacitor 58-MAL225620472E3
Cap Aluminum Lytic 4700uF 35V 20% (22 X 25mm) Snap-In 10mm 0.053 Ohm 1630mA 2000h 105°C Bulk Product overview: MAL225620472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 35V, 0.053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 35V, 0.053 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225620472E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 35V 20% (22 X 25mm) Snap-In 10mm 0.053 Ohm 1630mA 2000h 105°C Bulk Product overview: MAL225620472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 35V, 0.053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 35V, 0.053 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225620472E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360694-MAL225620472E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360694-MAL225620472E3
Capacitors - Aluminum Electrolytic Capacitors 1360694-MAL225620472E3
Win Source Part Number: 1360694-MAL225620472 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 256 PMG-SI Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 113mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ High Frequency: 1.956 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.866" Dia (22.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1360694-MAL225620472E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 256 PMG-SI
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 113mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 1.956 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.866" Dia (22.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminium Capacitors - 8752582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752582
Aluminium Capacitors 8752582
Capacitor Lytic Series 256 4700uF 35V

Capacitor Lytic Series 256 4700uF 35V

Supplier's Site
Aluminium Capacitors - 8752582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752582P
Aluminium Capacitors 8752582P
Capacitor Lytic Series 256 4700uF 35V

Capacitor Lytic Series 256 4700uF 35V

Supplier's Site
Aluminium Capacitors - 1731504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731504
Aluminium Capacitors 1731504
Capacitor Lytic Series 256 4700uF 35V

Capacitor Lytic Series 256 4700uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 4642PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4642PHBK-ND
Aluminum Electrolytic Capacitors 4642PHBK-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm 2000 Hrs @ 105°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225620472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225620472E3
Capacitors - Aluminum Electrolytic Capacitors MAL225620472E3
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site
Cap, Alu Elec, 4700Uf, 35V, Snap-In; Capacitance Vishay - 51Y4750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4700Uf, 35V, Snap-In; Capacitance Vishay
51Y4750
Cap, Alu Elec, 4700Uf, 35V, Snap-In; Capacitance Vishay 51Y4750
CAP, ALU ELEC, 4700UF, 35V, SNAP-IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, ALU ELEC, 4700UF, 35V, SNAP-IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 35 V, 22 Mm, 0.053 Ohm Rohs Compliant Vishay - 46Y7882 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 35 V, 22 Mm, 0.053 Ohm Rohs Compliant Vishay
46Y7882
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 35 V, 22 Mm, 0.053 Ohm Rohs Compliant Vishay 46Y7882
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 35 V, 22 mm, 0.053 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 35 V, 22 mm, 0.053 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL225620472E3 1360694-MAL225620472E3 8752582 8752582P 4642PHBK-ND MAL225620472E3 51Y4750 46Y7882
Product Name 4700uF 35V 0.053 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 4700Uf, 35V, Snap-In; Capacitance Vishay Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 35 V, 22 Mm, 0.053 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers