Aluminum Electrolytic Capacitors Radial, Can - SMD
CAP ALUM 220UF 20% 100V SMD
CAP ALUM 220UF 20% 100V SMD
CAP, 220µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:100V; ESR:-; Product Range:250 CRZ-V Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 220uF 100V 16x16x16 High Vibration
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225099909E3TR-ND | MAL225099909E3 | 37AC0796 | MAL225099909E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Μf, 100V, Smd; Ae Capacitor Case Vishay | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive; Audio, Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |