1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Vishay MAL225058102E3 Capacitor
Capacitor Radial 1000uF 63V 250 RMI-V
CAP, 1000µF, 63V, 20%; Capacitance:1000µF; Voltage Rating:63V; Product Range:250 RMI-V Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 63V 16x31 High Vibration
CAP ALUM 1000UF 20% 63V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225058102E3-ND | 1595967 | 1596144 | 37AC0786 | MAL225058102E3 | MAL225058102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 1000Μf, 63V, 20%; Capacitance Vishay | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | Automotive | Automotive | Automotive | Automotive; Audio, Automotive | ||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic |