Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224696276E3

Description
2700µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224696276E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224696276E3-ND
Aluminum Electrolytic Capacitors 56-MAL224696276E3-ND
2700µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

2700µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224696276E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224696276E3
Capacitors - Aluminum Electrolytic Capacitors MAL224696276E3
CAP ALUM 2700UF 20% 25V RADIAL

CAP ALUM 2700UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL224696276E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL224696276E3
Aluminum Electrolytic Capacitors MAL224696276E3
CAP ALUM 2700UF 20% 25V RADIAL

CAP ALUM 2700UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL224696276E3-ND MAL224696276E3 MAL224696276E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details