1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 63V 18x31 High Vibration
CAP, 1000µF, 63V, 20%; Capacitance:1000µF; Voltage Rating:63V; Product Range:246 RTI-V Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31mm; Operating Temperature RoHS Compliant: Yes
CAP ALUM 1000UF 20% 63V RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL224658102E3-ND | MAL224658102E3 | 37AC0771 | MAL224658102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 1000Μf, 63V, 20%; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |