Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL224656472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL224656472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL224656472E3-ND
Aluminum Electrolytic Capacitors 56-MAL224656472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL224656472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL224656472E3
Capacitors - Aluminum Electrolytic Capacitors MAL224656472E3
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site
Cap, 4700Μf, 25V, 20% Rohs Compliant Vishay - 37AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 25V, 20% Rohs Compliant Vishay
37AC0770
Cap, 4700Μf, 25V, 20% Rohs Compliant Vishay 37AC0770
CAP, 4700µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 4700µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL224656472E3-ND MAL224656472E3 37AC0770
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Μf, 25V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details