Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591009E3

Description
60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5535-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5535-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5535-ND
60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C

60F (EDLC) Supercapacitor 3V Radial, Can 13mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 60F, 3V, Radial; Capacitance Vishay - 23AH2802 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 60F, 3V, Radial; Capacitance Vishay
23AH2802
Double Layer Cap, 60F, 3V, Radial; Capacitance Vishay 23AH2802
DOUBLE LAYER CAP, 60F, 3V, RADIAL; Capacitance:60F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 60F, 3V, RADIAL; Capacitance:60F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591009E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591009E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591009E3
60F 3,0V 18X40

60F 3,0V 18X40

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591009E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591009E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591009E3
60F 3,0V 18X40

60F 3,0V 18X40

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5535-ND 23AH2802 MAL223591009E3 MAL223591009E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 60F, 3V, Radial; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 6.00E7 microF 6.00E7 microF 6.00E7 microF 6.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details