22F (EDLC) Supercapacitor 3V Radial, Can 15mOhm @ 1kHz 1500 Hrs @ 85°C
SUPERCAPACITOR, AEC-Q200, 22F, 3V, RAD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MAL223551017E3-ND | 64AH3958 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, Aec-Q200, 22F, 3V, Rad Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 2.20E7 microF | |
| Capacitance Tolerance | 50 (+/- %) |