Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551004E3

Description
25F (EDLC) Supercapacitor 3V Radial, Can 19mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3V Radial, Can 19mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551004E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551004E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551004E3-ND
25F (EDLC) Supercapacitor 3V Radial, Can 19mOhm @ 1kHz 2000 Hrs @ 85°C

25F (EDLC) Supercapacitor 3V Radial, Can 19mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitors - 1967891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1967891
Supercapacitors 1967891
Vishay MAL223551004E3 Supercapacitor

Vishay MAL223551004E3 Supercapacitor

Supplier's Site
Supercapacitors - 1967890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1967890
Supercapacitors 1967890
Vishay MAL223551004E3 Supercapacitor

Vishay MAL223551004E3 Supercapacitor

Supplier's Site
Supercapacitor, Aec-Q200, 25F, 3V, Rad Rohs Compliant Vishay - 64AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, Aec-Q200, 25F, 3V, Rad Rohs Compliant Vishay
64AH3947
Supercapacitor, Aec-Q200, 25F, 3V, Rad Rohs Compliant Vishay 64AH3947
SUPERCAPACITOR, AEC-Q200, 25F, 3V, RAD ROHS COMPLIANT: YES

SUPERCAPACITOR, AEC-Q200, 25F, 3V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551004E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551004E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551004E3
CAP ALUM 25F 3V 2000H

CAP ALUM 25F 3V 2000H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551004E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551004E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551004E3
CAP ALUM 25F 3V 2000H

CAP ALUM 25F 3V 2000H

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL223551004E3-ND 1967891 64AH3947 MAL223551004E3 MAL223551004E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Supercapacitor, Aec-Q200, 25F, 3V, Rad Rohs Compliant Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers