Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551002E3

Description
35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551002E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551002E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551002E3-ND
35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C

35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitor, Aec-Q200, 35F, 3V, Rad Rohs Compliant Vishay - 64AH3945 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, Aec-Q200, 35F, 3V, Rad Rohs Compliant Vishay
64AH3945
Supercapacitor, Aec-Q200, 35F, 3V, Rad Rohs Compliant Vishay 64AH3945
SUPERCAPACITOR, AEC-Q200, 35F, 3V, RAD ROHS COMPLIANT: YES

SUPERCAPACITOR, AEC-Q200, 35F, 3V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-MAL223551002E3-ND 64AH3945
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, Aec-Q200, 35F, 3V, Rad Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 3.50E7 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details