Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223531015E3

Description
12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223531015E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223531015E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223531015E3-ND
12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C

12F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 1500 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223531015E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223531015E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223531015E3
CAP ALUM 12F 3V 1500H

CAP ALUM 12F 3V 1500H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 56-MAL223531015E3-ND MAL223531015E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E7 microF 1.20E7 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details