Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091009E3

Description
60F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
60F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5293-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5293-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5293-ND
60F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C

60F (EDLC) Supercapacitor 3V Radial, Can 17mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 60F, 3V, Rad; Capacitance Vishay - 72AC9916 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 60F, 3V, Rad; Capacitance Vishay
72AC9916
Double Layer Cap, 60F, 3V, Rad; Capacitance Vishay 72AC9916
DOUBLE LAYER CAP, 60F, 3V, RAD; Capacitance:60F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 60F, 3V, RAD; Capacitance:60F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091009E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091009E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091009E3
CAP 60F -20% +50% 3V T/H

CAP 60F -20% +50% 3V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091009E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091009E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091009E3
CAP 60F -20% +50% 3V T/H

CAP 60F -20% +50% 3V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5293-ND 72AC9916 MAL223091009E3 MAL223091009E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 60F, 3V, Rad; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 6.00E7 microF 6.00E7 microF 6.00E7 microF 6.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers