Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091007E3

Description
30F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
30F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5289-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5289-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5289-ND
30F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 2000 Hrs @ 85°C

30F (EDLC) Supercapacitor 3V Radial, Can 23mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 30F, 3V, Rad; Capacitance Vishay - 72AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 30F, 3V, Rad; Capacitance Vishay
72AC9914
Double Layer Cap, 30F, 3V, Rad; Capacitance Vishay 72AC9914
DOUBLE LAYER CAP, 30F, 3V, RAD; Capacitance:30F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 30F, 3V, RAD; Capacitance:30F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091007E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091007E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091007E3
CAP 30F -20% +50% 3V T/H

CAP 30F -20% +50% 3V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091007E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091007E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091007E3
CAP 30F -20% +50% 3V T/H

CAP 30F -20% +50% 3V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5289-ND 72AC9914 MAL223091007E3 MAL223091007E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 30F, 3V, Rad; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.00E7 microF 3.00E7 microF 3.00E7 microF 3.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers