Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091006E3

Description
25F (EDLC) Supercapacitor 3V Radial, Can 26mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3V Radial, Can 26mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5287-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5287-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5287-ND
25F (EDLC) Supercapacitor 3V Radial, Can 26mOhm @ 1kHz 2000 Hrs @ 85°C

25F (EDLC) Supercapacitor 3V Radial, Can 26mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091006E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091006E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091006E3
CAP 25F -20% +50% 3V T/H

CAP 25F -20% +50% 3V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091006E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091006E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091006E3
CAP 25F -20% +50% 3V T/H

CAP 25F -20% +50% 3V T/H

Supplier's Site
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay - 72AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay
72AC9913
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay 72AC9913
DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay - 77AC3638 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay
77AC3638
Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay 77AC3638
DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:230 EDLC-HV ENYCAP™; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @RoHS Compliant: Yes

DOUBLE LAYER CAP, 25F, 3V, RAD; Capacitance:25F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:230 EDLC-HV ENYCAP™; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5287-ND MAL223091006E3 MAL223091006E3 72AC9913 77AC3638
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay Double Layer Cap, 25F, 3V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers