Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091002E3

Description
35F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
35F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5290-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5290-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5290-ND
35F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C

35F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Cap, 35F, 3V, Rad; Capacitance Vishay - 72AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 35F, 3V, Rad; Capacitance Vishay
72AC9910
Double Layer Cap, 35F, 3V, Rad; Capacitance Vishay 72AC9910
DOUBLE LAYER CAP, 35F, 3V, RAD; Capacitance:35F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 35F, 3V, RAD; Capacitance:35F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091002E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091002E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091002E3
CAP 35F -20% +50% 3V T/H

CAP 35F -20% +50% 3V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091002E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091002E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091002E3
CAP 35F -20% +50% 3V T/H

CAP 35F -20% +50% 3V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5290-ND 72AC9910 MAL223091002E3 MAL223091002E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 35F, 3V, Rad; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.50E7 microF 3.50E7 microF 3.50E7 microF 3.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers