Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091001E3

Description
40F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
40F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5291-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5291-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5291-ND
40F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C

40F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091001E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091001E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091001E3
CAP 40F -20% +50% 3V T/H

CAP 40F -20% +50% 3V T/H

Supplier's Site
Double Layer Cap, 40F, 3V, Rad; Capacitance Vishay - 72AC9909 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 40F, 3V, Rad; Capacitance Vishay
72AC9909
Double Layer Cap, 40F, 3V, Rad; Capacitance Vishay 72AC9909
DOUBLE LAYER CAP, 40F, 3V, RAD; Capacitance:40F; Voltage(DC):3V; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DOUBLE LAYER CAP, 40F, 3V, RAD; Capacitance:40F; Voltage(DC):3V; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223091001E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223091001E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223091001E3
CAP 40F -20% +50% 3V T/H

CAP 40F -20% +50% 3V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5291-ND MAL223091001E3 72AC9909 MAL223091001E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 40F, 3V, Rad; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 4.00E7 microF 4.00E7 microF 4.00E7 microF 4.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details