Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051013E3

Description
10F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223051013E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223051013E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223051013E3-ND
10F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C

10F (EDLC) Supercapacitor 3V Radial, Can 24mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitors - 2608669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
2608669
Supercapacitors 2608669
Vishay MAL223051013E3 Supercapacitor

Vishay MAL223051013E3 Supercapacitor

Supplier's Site
Supercapacitors - 2608670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
2608670
Supercapacitors 2608670
Vishay MAL223051013E3 Supercapacitor

Vishay MAL223051013E3 Supercapacitor

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223051013E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223051013E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051013E3
CAP 10F -20% +50% 3V T/H

CAP 10F -20% +50% 3V T/H

Supplier's Site Datasheet
Double Layer Cap, 10F, 3V, Radial; Capacitance Vishay - 41AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 10F, 3V, Radial; Capacitance Vishay
41AH9225
Double Layer Cap, 10F, 3V, Radial; Capacitance Vishay 41AH9225
DOUBLE LAYER CAP, 10F, 3V, RADIAL; Capacitance:10F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 10F, 3V, RADIAL; Capacitance:10F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223051013E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223051013E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051013E3
CAP 10F -20% +50% 3V T/H

CAP 10F -20% +50% 3V T/H

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL223051013E3-ND 2608669 MAL223051013E3 41AH9225 MAL223051013E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 10F, 3V, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details