Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051001E3

Description
40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223051001E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223051001E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223051001E3-ND
40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C

40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223051001E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223051001E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223051001E3
CAP ALUM 40F 3V 2000H

CAP ALUM 40F 3V 2000H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL223051001E3-ND MAL223051001E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 4.00E7 microF 4.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details