Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223031002E3

Description
35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote
Description
35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lingto Electronic Limited Electric Double Layer Capacitor (EDLC) with part number MAL223031002E3 is designed for high-capacity energy storage applications. It operates at a rated voltage of 3.0 V and has a capacitance range from 5 F to 60 F, making it suitable for various applications such as power backup and burst power support. The capacitor features a temperature range of -40 °C to +85 °C and offers a useful life of up to 2000 hours at 85 °C, with a shelf life of 2 years at 20 °C. This EDLC is characterized by a high cycle life of over 500,000 cycles and is maintenance-free, requiring no service. It is AEC-Q200 qualified (except for the biased humidity test) and recognized under UL 810A. The capacitor is available in multiple case sizes, including dimensions of 10 x 20 mm, 10 x 25 mm, and 12.5 x 25 mm, among others. The product is packaged loose in boxes, taped ammo, or in ESD trays, providing flexibility for various manufacturing needs.

Datasheet Summary
Powered by GS/AI

The Lingto Electronic Limited Electric Double Layer Capacitor (EDLC) with part number MAL223031002E3 is designed for high-capacity energy storage applications. It operates at a rated voltage of 3.0 V and has a capacitance range from 5 F to 60 F, making it suitable for various applications such as power backup and burst power support. The capacitor features a temperature range of -40 °C to +85 °C and offers a useful life of up to 2000 hours at 85 °C, with a shelf life of 2 years at 20 °C. This EDLC is characterized by a high cycle life of over 500,000 cycles and is maintenance-free, requiring no service. It is AEC-Q200 qualified (except for the biased humidity test) and recognized under UL 810A. The capacitor is available in multiple case sizes, including dimensions of 10 x 20 mm, 10 x 25 mm, and 12.5 x 25 mm, among others. The product is packaged loose in boxes, taped ammo, or in ESD trays, providing flexibility for various manufacturing needs.

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223031002E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223031002E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223031002E3-ND
35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C

35F (EDLC) Supercapacitor 3V Radial, Can 18mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223031002E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223031002E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223031002E3
CAP ALUM 35F 3V 2000H

CAP ALUM 35F 3V 2000H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 56-MAL223031002E3-ND MAL223031002E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.50E7 microF 3.50E7 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers