The MAL222591008E3 is an Electric Double Layer Capacitor (EDLC) from Lingto Electronic Limited, designed for high-capacity energy storage applications. It operates at a rated voltage of 2.7 V and has a capacitance range from 5 F to 60 F, with a tolerance of -20% to +50%. The capacitor is suitable for through-hole (radial) mounting and is ruggedized for high humidity environments, making it ideal for applications requiring reliability under challenging conditions. This capacitor has a useful life of up to 2000 hours at 85 °C and can endure temperatures ranging from -40 °C to +85 °C. It is AEC-Q200 qualified, ensuring it meets automotive reliability standards. The device supports rapid charge and discharge cycles, with a cycle life exceeding 500,000 cycles, making it suitable for applications such as power backup, burst power support, and energy harvesting. The product is available in various nominal case sizes, with dimensions ranging from 10 x 20 mm to 18 x 40 mm. It is packaged loose in boxes, taped ammo, or in ESD trays, providing flexibility for different manufacturing needs.
50F (EDLC) Supercapacitor 2.7V Radial, Can 10mOhm @ 1kHz 2000 Hrs @ 85°C
CAPACITOR, RADIAL, SUPERCAPACITOR, 50F, 2.7V, LS 7.5MM, 18X35MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP 50F -20% +50% 2.7V T/H
DOUBLE LAYER CAPACITOR, 50F, 2.7V, RAD; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP 50F -20% +50% 2.7V T/H
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5278-ND | 111983711 | MAL222591008E3 | 56AC1385 | MAL222591008E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 50F, 2.7V, Rad; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |