25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 2000 Hrs @ 85°C
CAP 25F -20% +50% 2.7V T/H
CAPACITOR, RADIAL, SUPERCAPACITOR, 25F, 2.7V, 85C, 18X22 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAP 25F -20% +50% 2.7V T/H
DOUBLE LAYER CAPACITOR, 25F, 2.7V, RAD; Capacitance:25F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5274-ND | MAL222591004E3 | 112013198 | MAL222591004E3 | 56AC1382 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 25F, 2.7V, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |