Win Source Part Number: 1210177-MAL222091009
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: ENYCAP™ 220 EDLC
Termination: PC Pins
Package: Tray
Height - Seated (Max): 1.673" (42.50mm)
Standard Package: 150
Capacitance: 60 F
Tolerance: -20%, +50%
Voltage - Rated: 2.7 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 9mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4873PHBK
60F (EDLC) Supercapacitor 2.7V Radial, Can 9mOhm @ 1kHz 1000 Hrs @ 85°C
Vishay MAL222091009E3 Supercapacitor
Vishay MAL222091009E3 Supercapacitor
Electric Double Layer Capacitor, Product overview: MAL222091009E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222091009E3 can be used for catalog matching and distributor lookup.
CAPACITOR 60F -20% +50% 2.7V T/H
CAPACITOR 60F -20% +50% 2.7V T/H
DOUBLE LAYER CAPACITOR, 60F, 2.7V, RAD; Capacitance:60F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1210177-MAL222091009E3 | 4873PHBK-ND | 1441317 | 61-MAL222091009E3 | MAL222091009E3 | MAL222091009E3 | 17AC7108 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 60F, 2.7V, Rad; Capacitance Vishay |
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 6.00E7 microF | 6.00E7 microF | 6.00E13 microF | 6.00E7 microF | 6.00E7 microF | 6.00E7 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |