Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091008E3

Description
50F (EDLC) Supercapacitor 2.7V Radial, Can 10mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
50F (EDLC) Supercapacitor 2.7V Radial, Can 10mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4872PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4872PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4872PHBK-ND
50F (EDLC) Supercapacitor 2.7V Radial, Can 10mOhm @ 1kHz 1000 Hrs @ 85°C

50F (EDLC) Supercapacitor 2.7V Radial, Can 10mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222091008E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222091008E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091008E3
CAPACITOR 50F -20% +50% 2.7V T/H

CAPACITOR 50F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222091008E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222091008E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091008E3
CAPACITOR 50F -20% +50% 2.7V T/H

CAPACITOR 50F -20% +50% 2.7V T/H

Supplier's Site
Double Layer Capacitor, 50F, 2.7V, Rad; Capacitance Vishay - 17AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 50F, 2.7V, Rad; Capacitance Vishay
17AC7107
Double Layer Capacitor, 50F, 2.7V, Rad; Capacitance Vishay 17AC7107
DOUBLE LAYER CAPACITOR, 50F, 2.7V, RAD; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 50F, 2.7V, RAD; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4872PHBK-ND MAL222091008E3 MAL222091008E3 17AC7107
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Capacitor, 50F, 2.7V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 5.00E7 microF 5.00E7 microF 5.00E7 microF 5.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers