Vishay MAL222091006E3 Supercapacitor
Vishay MAL222091006E3 Supercapacitor
Manufacturer: Vishay
Win Source Part Number: 925148-MAL222091006E
Series: ENYCAP™ 220 EDLC
Operating Temperature Range: -40°C ~ 85°C
Features: (EDLC) Supercapacitor Radial, Can 16mOhm @ 1kHz 1000 Hrs @ 85°C
Package: Radial, Can
Package: Tray
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Electric Double Layer Capacitor, Product overview: MAL222091006E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222091006E3 can be used for catalog matching and distributor lookup.
25F (EDLC) Supercapacitor 2.7V Radial, Can 16mOhm @ 1kHz 1000 Hrs @ 85°C
CAP, 25F, 2.7V, DOUBLE LAYER, RADIAL; Capacitance:25F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:ENYCAP 220 EDLC Series; Capacitance Tolerance:+50%, -20%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
CAPACITOR 25F -20% +50% 2.7V T/H
CAPACITOR 25F -20% +50% 2.7V T/H
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1441314 | 925148-MAL222091006E3 | 61-MAL222091006E3 | 4870PHBK-ND | 17AC7105 | MAL222091006E3 | MAL222091006E3 |
| Product Name | Supercapacitors | Electric Double Layer Capacitors, Supercaps - MAL222091006E3 | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 25F, 2.7V, Double Layer, Radial; Capacitance Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | |||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |