45F (EDLC) Supercapacitor 2.7V Radial, Can 21mOhm @ 1kHz 1000 Hrs @ 85°C
CAPACITOR 45F -20% +50% 2.7V T/H
DOUBLE LAYER CAPACITOR, 45F, 2.7V, RAD; Capacitance:45F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAPACITOR 45F -20% +50% 2.7V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4868PHBK-ND | MAL222090008E3 | 17AC7103 | MAL222090008E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 45F, 2.7V, Rad; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | Automotive | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 4.50E7 microF | 4.50E7 microF | 4.50E7 microF | 4.50E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |