Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090001E3

Description
35F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
35F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4824PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4824PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4824PHBK-ND
35F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm 1000 Hrs @ 85°C

35F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Cap, Double, 35F, 2.7V, Radial; Capacitance Vishay - 78Y8345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Double, 35F, 2.7V, Radial; Capacitance Vishay
78Y8345
Cap, Double, 35F, 2.7V, Radial; Capacitance Vishay 78Y8345
CAP, DOUBLE, 35F, 2.7V, RADIAL; Capacitance:35F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.025ohmRoHS Compliant: Yes

CAP, DOUBLE, 35F, 2.7V, RADIAL; Capacitance:35F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.025ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090001E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090001E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090001E3
CAP 35F -20% +50% 2.7V T/H

CAP 35F -20% +50% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4824PHBK-ND 78Y8345 MAL222090001E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, Double, 35F, 2.7V, Radial; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.50E7 microF 3.50E7 microF 3.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details