Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051013E3

Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 20mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 20mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL222051013E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL222051013E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL222051013E3-ND
10F (EDLC) Supercapacitor 2.7V Radial, Can 20mOhm @ 1kHz 1000 Hrs @ 85°C

10F (EDLC) Supercapacitor 2.7V Radial, Can 20mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 137423186 - Radwell International
Willingboro, NJ, United States
Capacitor
137423186
Capacitor 137423186
DOUBLE LAYER CAP, 10F, 2.7V, RADIAL; CAPACITANCE:10F; VOLTAGE RATING:2.7V; CAPACITOR TERMINALS:RADIAL LEADED; PRODUCT RANGE:ENYCAP 220 EDLC SERIES; CAPACITANCE TOLERANCE:+50%, -20%; LEAD SPACING:5MM; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DOUBLE LAYER CAP, 10F, 2.7V, RADIAL; CAPACITANCE:10F; VOLTAGE RATING:2.7V; CAPACITOR TERMINALS:RADIAL LEADED; PRODUCT RANGE:ENYCAP 220 EDLC SERIES; CAPACITANCE TOLERANCE:+50%, -20%; LEAD SPACING:5MM; OPERATING TEMPERATURE MIN:-40°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Double Layer Cap, 10F, 2.7V, Radial; Capacitance Vishay - 41AH9221 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 10F, 2.7V, Radial; Capacitance Vishay
41AH9221
Double Layer Cap, 10F, 2.7V, Radial; Capacitance Vishay 41AH9221
DOUBLE LAYER CAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222051013E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222051013E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051013E3
CAP 10F -20% +50% 2.7V T/H

CAP 10F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222051013E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222051013E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222051013E3
CAP 10F -20% +50% 2.7V T/H

CAP 10F -20% +50% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL222051013E3-ND 137423186 41AH9221 MAL222051013E3 MAL222051013E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Double Layer Cap, 10F, 2.7V, Radial; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details